EN
  • EN
  • DE

LTC1872BES6

Part No LTC1872BES6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Up DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208154-LTC1872BES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1872BES6 CAD Model

Description

Linear Technology LTC1872BES6 Step-Up DC/DC Converter

The LTC1872BES6 is a high-performance, constant-frequency, step-up DC/DC converter from Linear Technology, now part of Analog Devices. This compact and efficient power management integrated circuit is designed to provide a boost function in battery-powered applications, portable devices, and any system requiring a higher output voltage from a lower voltage source.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.6V to 16V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations and other low voltage power supplies.
  • High Output Voltage: The LTC1872BES6 can produce an output voltage up to 36V, which is adjustable via an external resistor divider. This flexibility allows designers to tailor the output voltage to specific application needs.
  • High Efficiency: With efficiencies up to 94%, this converter helps to maximize battery life and reduce heat, making it ideal for portable and space-constrained applications.
  • No Schottky Diode Required: The LTC1872BES6 features an internal synchronous rectifier, which eliminates the need for an external Schottky diode, reducing both component count and system complexity.
  • High Switching Frequency: A constant switching frequency up to 1.2MHz allows the use of small, low-cost capacitors and inductors, further minimizing the solution footprint.
  • Low Shutdown Current: The quiescent current in shutdown mode is a mere 10µA, which is beneficial for battery-powered applications where conserving power is crucial.

Applications:

The LTC1872BES6 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical and Healthcare Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones

Its compact SOT-23 package makes it an ideal choice for space-constrained applications, while its robust design ensures reliable performance in the most demanding environments. With its combination of features, the LTC1872BES6 provides a compact and efficient solution for boosting power in a wide range of electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess