The LTC1873EG#TR is a high-performance, synchronous step-down switching regulator from Linear Technology, now part of Analog Devices. This power management integrated circuit (IC) is designed to efficiently convert a higher input voltage to a lower output voltage with a high degree of accuracy and reliability.
Key Features:
- Wide Input Voltage Range: The LTC1873EG#TR operates from an input voltage range of 4V to 36V, making it versatile for a variety of applications, from automotive to industrial systems.
- High Efficiency: With its synchronous rectification and internal MOSFETs, it can deliver efficiencies up to 95%, reducing power loss and heat generation.
- Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 500kHz or synchronized to an external clock, allowing flexibility in optimizing performance and component size.
- Output Voltage Range: The output voltage can be set from 0.8V to VIN, ensuring compatibility with modern low-voltage digital circuits.
- No RSENSE™ Operation: This feature eliminates the need for an external sense resistor, reducing the bill of materials and simplifying the circuit design.
- Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle current limiting for improved protection.
Applications:
The LTC1873EG#TR is ideal for a wide range of applications that require efficient power conversion, including:
- Telecommunications Infrastructure
- Automotive Electronics
- Industrial Control Systems
- Portable Devices
- Computing and Data Systems
Product Details:
The LTC1873EG#TR comes in a 24-lead SSOP package, which is RoHS compliant and designed for surface mount technology (SMT). Its thermally enhanced design ensures reliable operation over an industrial temperature range of -40°C to 85°C. Furthermore, the LTC1873EG#TR is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.
Conclusion:
Linear Technology's LTC1873EG#TR synchronous step-down switching regulator is a powerful solution for modern electronics that require efficient voltage conversion. Its wide input voltage range, high efficiency, and flexibility in frequency programming make it an excellent choice for designers looking to optimize power management in their applications.