EN
  • EN
  • DE

LTC1873EG

Part No LTC1873EG
Manufacturer Linear Technology
Description Dual 550kHz Synchronous 2-Phase Switching Regulator Controller with 5-Bit VID
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208156-LTC1873EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1873EG CAD Model

Description

Introducing the LTC1873EG - A High-Performance Synchronous Step-Down Switching Regulator Controller

The LTC1873EG is a state-of-the-art synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of modern electronic applications. This compact, efficient, and versatile controller is engineered to convert a higher input voltage into a lower output voltage with exceptional precision and efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC1873EG is capable of handling input voltages from 4V to 36V, making it suitable for a variety of applications, from simple battery-powered devices to complex industrial systems.
  • High Efficiency: With its synchronous operation reducing power losses, the LTC1873EG achieves high efficiency, which is critical for applications where power conservation is paramount.
  • Dual N-Channel MOSFET Synchronous Drive: The controller drives both top and bottom N-Channel MOSFETs, allowing for reduced switching losses and better thermal management.
  • Constant Frequency Current Mode Control: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Adjustable Operating Frequency: Users can set the operating frequency from 100kHz to 300kHz or synchronize it to an external clock to optimize performance and minimize interference.

Applications:

The LTC1873EG is designed for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Computers
  • Distributed Power Systems

Reliability and Protection:

With built-in features such as overvoltage protection, undervoltage lockout, and soft start capability, the LTC1873EG ensures reliable operation and protection for both the regulator and the system it powers. The thermal shutdown feature further protects the device under extreme thermal conditions.

Packaging:

The LTC1873EG is offered in a compact SSOP-16 package, providing a space-saving solution that is ideal for dense PCB layouts. Its small footprint does not compromise its performance, making it an excellent choice for applications where board space is at a premium.

Linear Technology's LTC1873EG is a robust and adaptable solution for your power management needs, delivering the performance and reliability expected from a leader in power regulation technology.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess