EN
  • EN
  • DE

LTC1874EGN#TRPBF

Part No LTC1874EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 111766-LTC1874EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1874EGN#TRPBF CAD Model

Description

The LTC1874EGN#TRPBF is a high-performance, monolithic synchronous step-down regulator from Linear Technology, designed to deliver efficiency and compactness for a wide range of applications. This regulator is well-suited for systems that require a lower output voltage from a higher input voltage with high efficiency and excellent thermal performance.

Key Features:

  • Wide Input Voltage Range: The LTC1874EGN#TRPBF operates from an input voltage range of 2.5V to 9.8V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as the input voltage, providing flexibility for diverse applications.
  • High Efficiency: With its synchronous operation, the regulator minimizes power losses by using internal top and bottom N-channel MOSFET switches, resulting in efficiencies of up to 95%.
  • Compact Design: The LTC1874EGN#TRPBF comes in a 16-lead SSOP package, offering a compact solution that saves board space in densely packed designs.
  • No RSENSE Operation: This regulator does not require an external sense resistor for current sensing, reducing the overall component count and simplifying the design.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, which can be beneficial for applications requiring low output voltage ripple.

Applications:

Due to its high efficiency and flexible operating characteristics, the LTC1874EGN#TRPBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Wireless Modems
  • GPS Equipment
  • Medical Devices
  • Networking Equipment
  • Industrial Controls

Additional Information:

Linear Technology's LTC1874EGN#TRPBF is offered in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. The device features over-temperature and over-current protection, enhancing system reliability and longevity. With its robust feature set and high efficiency, this regulator is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9695 $63.7560
18+ $6.5396 $117.7128
28+ $6.3352 $177.3856
38+ $6.1307 $232.9666
49+ $5.9263 $290.3887
66+ $5.3130 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess