EN
  • EN
  • DE

LTC1874EGN

Part No LTC1874EGN
Manufacturer Linear Technology
Description Dual Constant Frequency Current Mode Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208157-LTC1874EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1874EGN CAD Model

Description

Overview of LTC1874EGN

The LTC1874EGN is a high-performance, step-up switching regulator chip designed and manufactured by Linear Technology. This efficient and versatile integrated circuit is tailored for applications that require a compact, high-efficiency power solution. The LTC1874EGN operates over a wide input voltage range and provides an adjustable output voltage, making it an ideal choice for portable devices, industrial equipment, and other electronics that demand reliable power management.

Key Features

  • Wide Input Voltage Range: The LTC1874EGN is capable of operating with an input voltage range from 2.5V to 9.8V, accommodating a variety of power sources and battery chemistries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 9.8V to suit their specific requirements, ensuring compatibility with a wide array of electronic components and systems.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, the LTC1874EGN allows for smaller external components, resulting in a compact power supply solution.
  • Efficient Operation: The device employs a constant-frequency, current mode architecture that provides excellent line and load regulation, as well as low noise performance.
  • Thermal Protection: The LTC1874EGN includes thermal shutdown protection, safeguarding the device and connected components from damage due to overheating.

Applications

The LTC1874EGN is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical Devices
  • Wireless Modems
  • Handheld Instruments

Package and Reliability

The LTC1874EGN is offered in a 16-lead SSOP package, which not only ensures a minimal footprint on the circuit board but also provides robustness and durability for various environmental conditions. Linear Technology's commitment to quality ensures that this regulator maintains a high level of reliability, making it a trusted choice for critical and demanding applications.

With its combination of versatility, efficiency, and compact design, the LTC1874EGN from Linear Technology stands out as a superior power management solution for designers looking to optimize their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7942 $61.5594
17+ $7.2164 $122.6788
25+ $6.9912 $174.7800
35+ $6.7648 $236.7680
45+ $6.5396 $294.2820
60+ $5.8628 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess