EN
  • EN
  • DE

LTC1875EGN#PBF

Part No LTC1875EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC 16SSOP / Conv DC-DC 2.65V to 6V Synchronous Step Down Single-Out 0.8V to 6V 1.5A 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.65V
Voltage Input MAX 6V
Output Voltage 0.8V
Output Voltage MAX 6V
Output Current 1.5A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782274-LTC1875EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1875
Introduction Date July 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1875EGN#PBF CAD Model

Description

Linear Technology's LTC1875EGN#PBF: High-Efficiency, Monolithic Synchronous Step-Down Switching Regulator

The LTC1875EGN#PBF is a high-performance, monolithic synchronous step-down switching regulator designed by Linear Technology to deliver efficiency and compactness for power supply designs. This advanced component integrates top-notch features to ensure reliable and efficient power conversion in a variety of applications, including portable devices, industrial equipment, and telecommunications systems.

Key Features:

  • High Efficiency: The LTC1875EGN#PBF boasts a high efficiency of up to 95%, minimizing heat generation and making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 9.8V, this regulator can accommodate a broad spectrum of power sources, including single-cell lithium-ion batteries or fixed 3.3V and 5V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various design requirements.
  • Integrated Switches: The inclusion of internal switches simplifies the design and reduces external component count, saving space and cost.
  • High Switching Frequency: A high switching frequency of up to 550kHz allows for the use of smaller, lower-cost inductors and capacitors, further reducing the overall footprint of the power supply design.
  • Stable with Ceramic Capacitors: The LTC1875EGN#PBF is stable with ceramic output capacitors, ensuring good transient response and minimizing output ripple.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing the longevity and reliability of the regulator.

Applications:

The LTC1875EGN#PBF's versatile feature set makes it an excellent choice for a wide range of applications, such as:

  • Portable Electronics
  • Networking and Telecommunications Equipment
  • Industrial Controls
  • Automotive Power Systems
  • Battery-Powered Devices

Overall, the LTC1875EGN#PBF from Linear Technology stands out as a robust and efficient solution for modern power supply designs that demand high efficiency, compactness, and reliability. Its monolithic design, coupled with advanced features, makes it a go-to regulator for engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess