EN
  • EN
  • DE

LTC1878EMS8#PBF

Part No LTC1878EMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP / Conv DC-DC 2.65V to 6V Synchronous Step Down Single-Out 0.8V to 6V 0.6A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.65V
Voltage Input MAX 6V
Output Voltage 0.8V
Output Voltage MAX 6V
Output Current 600mA
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782276-LTC1878EMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1878
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1878EMS8#PBF CAD Model

Description

Product Overview: LTC1878EMS8#PBF

The LTC1878EMS8#PBF is a high-performance, low-power step-up DC/DC converter integrated circuit from Linear Technology. It is designed to provide efficient power management solutions for battery-powered and portable devices. With an advanced manufacturing process and state-of-the-art design, this product offers a compact, reliable, and energy-efficient power conversion option for designers of modern electronics.

Key Features

  • High Efficiency: The LTC1878EMS8#PBF features a high-efficiency operation that can reach up to 96%, ensuring minimal power loss during the conversion process and extending battery life for portable applications.
  • Wide Input Voltage Range: This IC can operate with an input voltage range from 1.8V to 11V, accommodating a variety of power sources and enabling its use in a broad spectrum of applications.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to set the voltage according to the needs of their specific application.
  • No External Schottky Diode Required: The LTC1878EMS8#PBF integrates synchronous rectification, which eliminates the need for an external Schottky diode, reducing the overall component count and saving board space.
  • Low Quiescent Current: With a low quiescent current, this IC is ideal for battery-powered devices where energy conservation is crucial.
  • MSOP-8 Package: Encased in an MSOP-8 package, the LTC1878EMS8#PBF is compact and suitable for space-constrained applications.

Applications

The LTC1878EMS8#PBF is versatile and can be used in a wide array of electronic devices, including:

  • Portable Medical Equipment
  • Handheld Instruments
  • Battery-Powered Sensors
  • Wireless Transmitters and GPS Devices
  • Personal Digital Assistants (PDAs) and Smartphones

Conclusion

In summary, the LTC1878EMS8#PBF from Linear Technology is an excellent choice for any application requiring a compact, efficient, and versatile step-up DC/DC converter. Its high efficiency, wide input voltage range, and adjustable output voltage make it an essential component in the design of energy-sensitive portable devices. The integration of synchronous rectification and a low quiescent current further enhance its appeal to designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7115 $51.5185
45+ $2.2248 $100.1160
70+ $2.1553 $150.8710
96+ $2.0857 $200.2272
124+ $2.0162 $250.0088
166+ $1.8077 $300.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess