Overview of LTC1911ES8-1.8
The LTC1911ES8-1.8 is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, which is now part of Analog Devices. This regulator is specifically tailored to deliver a fixed output voltage of 1.8V, making it an ideal choice for modern digital circuits that require a stable and precise low-voltage supply.
Key Features
- Fixed Output Voltage: The device provides a steady 1.8V output, which is crucial for sensitive electronic components that operate at low voltages.
- High Current Capability: It can deliver up to 500mA of continuous output current, ensuring sufficient power for a wide range of applications.
- Low Dropout Voltage: The LTC1911ES8-1.8 boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
- Fast Transient Response: A quick response to load changes is guaranteed, which is essential for maintaining voltage stability during sudden shifts in power demand.
- Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus ensuring reliable operation under varying conditions.
- Stable with Low ESR Output Capacitors: The regulator remains stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).
Applications
Due to its robust design and reliable performance, the LTC1911ES8-1.8 is suited for a variety of applications, including:
- Portable electronics
- Microprocessor and DSP supplies
- Wireless and DSL modems
- Networking equipment
- Industrial instrumentation
Package and Reliability
The LTC1911ES8-1.8 is offered in an 8-lead SOIC package, which is not only space-efficient but also compatible with standard surface-mount technology (SMT) assembly processes. The device is characterized for operation from -40°C to 85°C, which covers commercial and industrial temperature ranges, assuring performance in a wide array of environments.
With its combination of features, the LTC1911ES8-1.8 from Linear Technology stands out as a reliable and efficient solution for systems requiring a fixed 1.8V power supply.