EN
  • EN
  • DE

LTC1923

Part No LTC1923
Manufacturer Linear Technology
Description High Efficiency Thermoelectric Cooler Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208171-LTC1923
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1923 CAD Model

Description

The LTC1923 from Linear Technology is a sophisticated controller designed specifically for managing thermoelectric coolers (TECs) or Peltier devices in precise temperature control systems. This high-performance component is ideal for applications that require exact temperature regulation such as optical networking laser diode cooling, biomedical instruments, and refrigeration systems.

Key Features

  • Wide Input Voltage Range: The LTC1923 operates from a 4.5V to 5.5V input, making it suitable for a variety of power supply configurations.
  • Integrated H-Bridge: With an onboard H-Bridge, the LTC1923 can drive a TEC directly, allowing for both heating and cooling without the need for additional external components.
  • Bidirectional Control: This controller can dynamically switch between heating and cooling modes, ensuring the target temperature is maintained with precision.
  • High Efficiency: The LTC1923 is designed to maximize the efficiency of the TEC by minimizing the power losses during operation.
  • Configurable PWM Control: Pulse Width Modulation (PWM) allows for fine-tuned control over the TEC, improving performance and response times.
  • Programmable Temperature Set Points: Users can program desired temperature thresholds for specific applications, ensuring optimal performance.
  • Fault Protection: The device includes features such as overcurrent protection, undervoltage lockout, and thermal shutdown to safeguard the system.

Applications

  • Optical Network Systems
  • Laser Diode Cooling
  • Biomedical Instrumentation
  • Industrial Cooling
  • Precision Temperature Control Systems

The LTC1923 is a reliable and versatile solution for advanced thermal management requirements. Its comprehensive feature set and robust design make it an essential component for maintaining the stringent temperature tolerances required in many high-tech applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess