EN
  • EN
  • DE

LTC1929IG#PBF

Part No LTC1929IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Current Mode PWM Controller 3A 300kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Duty Cycle (Maximum) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782283-LTC1929IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1929
Introduction Date August 06, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1929IG#PBF CAD Model

Description

LTC1929IG#PBF - High Performance PolyPhase Synchronous Switching Regulator Controller

The LTC1929IG#PBF is a sophisticated synchronous switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This controller is specifically engineered to manage PolyPhase power supplies, offering exceptional efficiency and performance for applications requiring precise voltage regulation and high power output.

At the heart of the LTC1929IG#PBF is its ability to operate with up to 4 phases, which significantly reduces input and output ripple, resulting in a cleaner power supply. This makes it an ideal choice for sensitive electronic applications such as high-end computing, telecommunications, and industrial systems.

Key Features:

  • Multi-Phase Operation: Supports up to 4 phases for minimized ripple and improved transient response.
  • Versatile Output Voltage: The output voltage is programmable via a resistor divider or can be directly controlled through the V<SUB>FB pin for dynamic voltage adjustment.
  • High Efficiency: Synchronous rectification provides high efficiency, which is crucial for reducing heat and improving system reliability.
  • Precision Reference: A 0.8V ±1% reference voltage ensures accurate output voltage regulation.
  • OPTI-LOOP® Compensation: Allows the optimization of transient response, output voltage regulation, and loop bandwidth.
  • Protection Features: Includes overcurrent protection and a foldback current limit, as well as overvoltage and undervoltage lockout, ensuring safe operation under abnormal conditions.

Applications:

The LTC1929IG#PBF is suitable for a wide range of applications, including but not limited to:

  • High-density power distribution systems
  • Telecommunications infrastructure
  • Enterprise-level networking and storage systems
  • Industrial and medical equipment

With its robust design and comprehensive feature set, the LTC1929IG#PBF is an excellent choice for designers looking to implement a reliable and high-performance power regulation solution. The part number suffix 'IG' denotes the industrial grade temperature range it supports, and the 'PBF' indicates that the product is lead-free, catering to environmentally conscious manufacturing practices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0530 $50.5300
25+ $4.1461 $103.6525
38+ $4.0165 $152.6270
52+ $3.8870 $202.1240
67+ $3.7574 $251.7458
90+ $3.3687 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess