EN
  • EN
  • DE

LTC1983ES6-3

Part No LTC1983ES6-3
Manufacturer Linear Technology
Description Charge Pump INV -3V 100mA 6-Pin TSOT-2 / 100mA REGULATED CHARGE-PUMP INVERTERS IN THINSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208192-LTC1983ES6-3
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1983-3
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC1983ES6-3 CAD Model

Description

Linear Technology LTC1983ES6-3 Charge Pump DC/DC Converter

The LTC1983ES6-3 is a high-performance, micropower charge pump DC/DC converter manufactured by Linear Technology, designed to provide a regulated output voltage from an input voltage source. This versatile component is an ideal solution for applications requiring a small, efficient, and reliable power conversion solution.

Key Features

  • Output Voltage: The LTC1983ES6-3 provides a fixed output voltage of -3V, which is ideal for powering negative voltage rails in various electronic systems.
  • High Efficiency: With a charge pump technology, this converter achieves high power conversion efficiency, reducing the heat generated and extending battery life in portable applications.
  • Low Power Operation: This device operates with a quiescent current of only 20µA, making it suitable for battery-powered and energy-sensitive applications.
  • No Inductors: The design of the LTC1983ES6-3 eliminates the need for inductors, which simplifies the circuit design and reduces the overall component count and board space.
  • Small Package: Housed in a compact SOT-23 package, the LTC1983ES6-3 is perfect for space-constrained applications.
  • Low Shutdown Current: The shutdown feature reduces the supply current to less than 1µA, further conserving power when the device is not in active use.

Applications

The LTC1983ES6-3 is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Negative voltage generators for biasing
  • Operational amplifier power supplies
  • Handheld medical equipment
  • Portable instrumentation

Product Summary

The Linear Technology LTC1983ES6-3 is a highly efficient, micropower charge pump DC/DC converter that provides a regulated -3V output from a higher voltage input. Its compact size, high efficiency, and low power consumption make it an excellent choice for portable and battery-powered applications where space and power are at a premium. The absence of inductors simplifies the design and allows for a smaller PCB layout. Whether used in medical devices, portable instruments, or any other application requiring a negative voltage rail, the LTC1983ES6-3 delivers reliable performance in a tiny package.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,335 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess