EN
  • EN
  • DE

LTC1983ES6-5

Part No LTC1983ES6-5
Manufacturer Linear Technology
Description Charge Pump INV -5V 100mA 6-Pin TSOT-23 / 100mA REGULATED CHARGE-PUMP INVERTERS IN THINSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208193-LTC1983ES6-5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1983-5
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC1983ES6-5 CAD Model

Description

Linear Technology LTC1983ES6-5 Charge Pump DC/DC Converter

The LTC1983ES6-5 is a robust, high-efficiency charge pump DC/DC converter designed by Linear Technology. This component is specifically engineered to provide a fixed output voltage of 5V with an input voltage range of 2.7V to 5.5V. It stands out for its compact size and low power consumption, making it an ideal choice for space-constrained and battery-powered applications.

Key Features:

  • Fixed Output Voltage: The LTC1983ES6-5 delivers a stable 5V output, which is essential for consistent performance in electronic circuits.
  • High Efficiency: With its charge pump technology, this converter offers high efficiency, which is crucial for extending battery life in portable devices.
  • No Inductors: The device operates without the need for inductors, facilitating a simpler and more compact circuit design.
  • Low Noise Operation: The LTC1983ES6-5 minimizes output voltage ripple, ensuring low noise operation that is beneficial for sensitive RF and analog circuits.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Package: The converter comes in a small SOT-23 package, which is suitable for space-limited applications.

Applications:

The LTC1983ES6-5 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Transmitters
  • Handheld Computers
  • GPS Devices

Conclusion:

The LTC1983ES6-5 from Linear Technology is a reliable and efficient solution for generating a fixed 5V output from a lower voltage source. Its high efficiency, low noise operation, and compact form factor make it an excellent choice for designers looking to optimize their power management in portable and space-sensitive applications. With its built-in thermal protection and the elimination of inductors, the LTC1983ES6-5 ensures a safe, stable, and straightforward integration into various electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5452 $54.5424
27+ $3.7294 $100.6938
42+ $3.6128 $151.7376
58+ $3.4963 $202.7854
74+ $3.3797 $250.0978
100+ $3.0301 $303.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess