EN
  • EN
  • DE

LTC1992-2HMS8

Part No LTC1992-2HMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208201-LTC1992-2HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-2HMS8 CAD Model

Description

Linear Technology LTC1992-2HMS8 Differential Amplifier

The LTC1992-2HMS8 is a fully differential amplifier designed by Linear Technology to address the needs of precision signal processing in a variety of applications. This high-performance component is well-suited for use in differential signal conditioning, driving analog-to-digital converters (ADCs), and buffering differential signals. Its robust design and high functionality make it an excellent choice for designers looking to improve signal integrity in their electronic systems.

At its core, the LTC1992-2HMS8 boasts a fixed gain of 2, which simplifies the design process by eliminating the need for external gain-setting resistors. This feature not only saves board space but also reduces component count, leading to a more reliable and cost-effective solution. The amplifier operates over a wide supply voltage range, accommodating single 2.85V to 11V or dual ±1.425V to ±5.5V supplies, providing designers with flexibility in various system voltage environments.

The LTC1992-2HMS8 is characterized by its low distortion and high linearity, making it ideal for high-performance applications where signal fidelity is paramount. Its low input offset voltage and low noise contribute to its precise signal amplification capabilities. Moreover, the device features a high common-mode rejection ratio (CMRR), which is critical for minimizing the effects of unwanted common-mode signals and enhancing overall system performance.

Designed with a compact footprint, the LTC1992-2HMS8 comes in an MSOP-8 package, which is suitable for space-constrained applications. Its industrial temperature range from -40°C to 85°C ensures reliable operation across various environmental conditions.

Applications for the LTC1992-2HMS8 are diverse and include data acquisition systems, differential to single-ended conversion, test equipment, and telecommunications. Its ability to drive high-performance ADCs with a differential input makes it particularly useful for precision measurement systems where accuracy and stability are crucial.

Overall, the LTC1992-2HMS8 from Linear Technology is a versatile and reliable differential amplifier that offers a blend of performance, ease of use, and space efficiency, making it an excellent choice for engineers and designers looking to enhance their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9388 $59.6328
15+ $8.1555 $122.3325
22+ $7.9002 $173.8044
31+ $7.6461 $237.0291
40+ $7.3908 $295.6320
53+ $6.6262 $351.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess