EN
  • EN
  • DE

LTC1992HMS8

Part No LTC1992HMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208204-LTC1992HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992HMS8 CAD Model

Description

LTC1992HMS8 Precision Operational Amplifier

The LTC1992HMS8 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in analog integrated circuits. This particular model is well-suited for a wide range of applications, including test equipment, instrumentation, and active filtering, thanks to its exceptional accuracy and stability.

Key Features:

  • Low Offset Voltage: The LTC1992HMS8 boasts an ultra-low input offset voltage, which significantly improves the accuracy of the amplifier in high-precision applications.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, making it ideal for sensitive applications such as audio processing and sensor signal conditioning.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, providing fast settling times and good frequency response, which is crucial for fast-operating amplifiers.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, making the most of the supply voltage in single or split supply operations.
  • Power Efficiency: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices and portable applications.

Package and Supply Voltage:

The LTC1992HMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It supports a wide supply voltage range, accommodating various design requirements and simplifying power supply design.

Applications:

This op-amp is versatile and can be used in numerous applications. Its precision makes it an excellent choice for:

  • Data acquisition systems
  • Process control
  • Medical devices
  • Analog filters
  • Portable instrumentation

In conclusion, the LTC1992HMS8 from Linear Technology is a robust and precise operational amplifier that offers designers a combination of low power consumption, high precision, and a compact form factor, making it a go-to solution for a multitude of electronic circuits and systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1880 $51.8800
21+ $4.8597 $102.0537
32+ $4.6955 $150.2560
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0388 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess