EN
  • EN
  • DE

LTC2050HVCS8#PBF

Part No LTC2050HVCS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020526-LTC2050HVCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2050HVCS8#PBF CAD Model

Description

LTC2050HVCS8#PBF: High Voltage, Zero-Drift Operational Amplifier

The LTC2050HVCS8#PBF is a state-of-the-art operational amplifier from Linear Technology, renowned for its high voltage capabilities and zero-drift operation. This precision op-amp is designed to offer a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of applications requiring accurate signal conditioning in the presence of high common mode voltages or varying temperatures.

Key Features

  • Zero-Drift Performance: The LTC2050HVCS8#PBF boasts a self-correcting architecture that minimizes the input offset voltage and drift over time and temperature, ensuring a stable and precise output even in the most demanding conditions.
  • High Voltage Operation: With an operating range of up to ±15V, this op-amp can handle higher supply voltages than many standard devices, making it suitable for industrial, automotive, and telecommunication systems that operate at higher voltages.
  • Low Noise: The device features low input noise levels, which makes it an excellent choice for high-fidelity audio applications and sensitive instrumentation where maintaining signal integrity is crucial.
  • Power Efficiency: Despite its high voltage capabilities, the LTC2050HVCS8#PBF is designed to be power-efficient, with a quiescent current of only 750µA, which helps in extending battery life in portable devices.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range, especially useful in single-supply operations and ADC driver applications.

Applications

Thanks to its robust design, the LTC2050HVCS8#PBF is well-suited for a variety of applications, including but not limited to:

  • High accuracy data acquisition
  • Process control and industrial automation
  • Automotive control systems
  • Battery-powered devices
  • Medical instrumentation
  • Test and measurement equipment

The LTC2050HVCS8#PBF comes in an 8-lead SOIC package, ensuring compatibility with standard PCB layouts and easy integration into existing designs. Its robustness, combined with Linear Technology's reputation for quality, makes this operational amplifier a reliable and high-performing component for precision electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5907 $59.5861
55+ $2.1264 $116.9520
85+ $2.0594 $175.0490
116+ $1.9935 $231.2460
150+ $1.9265 $288.9750
201+ $1.7279 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess