EN
  • EN
  • DE
  • IT

LTC2050IS8

Part No LTC2050IS8
Manufacturer Linear Technology
Description Zero-Drift Operational Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208223-LTC2050IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2050IS8 CAD Model

Description

Linear Technology's LTC2050IS8 Precision Operational Amplifier

The LTC2050IS8 is a high-performance, zero-drift operational amplifier from Linear Technology, now part of Analog Devices. Designed for applications that demand the utmost in precision and low noise, this op-amp is an excellent choice for instrumentation, medical devices, and other sensitive electronic systems. Its unique architecture ensures that both DC precision and AC performance are optimized, providing the best of both worlds for designers.

Key Features:

  • Zero-Drift Architecture: The LTC2050IS8 boasts a proprietary zero-drift architecture that maintains a near-zero input offset voltage over time and temperature, which is crucial for high-precision applications.
  • Low Noise: With its low input voltage noise and low input current noise, this op-amp ensures a clean signal amplification, making it suitable for audio and other noise-sensitive applications.
  • Single Supply Operation: It operates from a single 2.7V to 6V supply, which simplifies power supply design and is ideal for battery-powered and portable devices.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing dynamic range in low supply voltage applications.
  • High Gain Bandwidth Product: The LTC2050IS8 offers a gain bandwidth product of 600kHz, making it suitable for low-frequency applications where high precision is required.
  • Packaging: It comes in an 8-lead SOIC package, which is widely used and compatible with standard PCB layouts.

Applications:

  • High Precision Data Acquisition
  • Medical Instrumentation
  • Temperature Measurement
  • Electronic Scales
  • Automotive Control Systems
  • Portable Instruments

The LTC2050IS8's combination of high precision, low noise, and ease of use makes it an exceptional choice for engineers who require the best in operational amplifier performance. With its robust feature set, this op-amp can be the cornerstone of many designs that require long-term stability and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2004 $67.2084
50+ $2.6261 $131.3050
77+ $2.5445 $195.9265
106+ $2.4618 $260.9508
136+ $2.3802 $323.7072
182+ $2.1345 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess