EN
  • EN
  • DE

LTC2184IUP#PBF

Part No LTC2184IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 105M PAR/SRL 64-QFN / 2-Channel Dual ADC Pipelined 105Msps 16-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782395-LTC2184IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2184
Introduction Date November 15, 2010
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2184IUP#PBF CAD Model

Description

Product Overview: LTC2184IUP#PBF

The LTC2184IUP#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is tailored for applications requiring high precision and fast sampling rates, making it an ideal choice for advanced digital imaging, spectrum analysis, and high-speed data acquisition systems.

With its dual 14-bit ADC cores, the LTC2184IUP#PBF can sample inputs at a rate of up to 125Msps (Mega samples per second), providing the high-speed operation necessary for demanding signal processing tasks. The device operates over an industrial temperature range, ensuring reliable performance in a variety of challenging environments.

The LTC2184IUP#PBF features Linear Technology's proprietary digital output randomizer, which reduces the noise-related issues that can arise from digital feedback in mixed-signal designs. This function is particularly useful in applications with stringent noise requirements, such as medical imaging systems and communication infrastructure.

This ADC is designed with flexibility in mind, supporting user-selectable input ranges that include 1Vpp to 2Vpp. This allows for easy integration into a wide array of circuit designs without the need for additional input scaling components. Moreover, the LTC2184IUP#PBF provides both CMOS and LVDS digital outputs, offering versatility for interfacing with a variety of digital systems.

The product is housed in a compact QFN package (Ultrathin Quad Flat No-Lead), which is suitable for space-constrained applications. The LTC2184IUP#PBF also includes an internal dither algorithm that can be enabled to improve the ADC's Spurious-Free Dynamic Range (SFDR), especially beneficial when dealing with small signal amplitudes in high-resolution systems.

In summary, the LTC2184IUP#PBF by Linear Technology is a sophisticated and robust ADC solution that offers high-speed data conversion, excellent noise performance, and a versatile feature set for advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess