EN
  • EN
  • DE

LTC2202CUK#PBF

Part No LTC2202CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 10MSPS 48-QFN / 1-Channel Single ADC Pipelined 10Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 10M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782406-LTC2202CUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2202
Introduction Date October 13, 2004
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2202CUK#PBF CAD Model

Description

Product Overview: LTC2202CUK#PBF

The LTC2202CUK#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, which is renowned for its precision and speed. Designed to cater to applications requiring high dynamic range and fast sampling rates, this ADC is an ideal choice for advanced digital communication systems, medical imaging, and automated test equipment.

Key Features

  • High-Speed Performance: With a sampling rate of up to 250Msps, the LTC2202CUK#PBF ensures fast and accurate data conversion, making it suitable for high-speed signal processing tasks.
  • Excellent Signal-to-Noise Ratio (SNR): This ADC provides an outstanding SNR, which is critical for applications where signal quality is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2202CUK#PBF is designed to be power-efficient, making it suitable for portable and battery-powered devices.
  • Flexible Input Range: The device features a user-configurable input range, allowing it to adapt to various signal levels for optimal performance.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.
  • Pin-Compatible Family: This ADC is part of a pin-compatible family, offering an easy upgrade path for different performance needs without significant design changes.

Applications

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Professional Video Equipment
  • Instrumentation and Control Systems

Product Specifications

The LTC2202CUK#PBF operates over a wide temperature range and comes in a compact QFN-48 package. It is designed with advanced digital error correction techniques to enhance performance. The device also features a shutdown mode to reduce power consumption when not in active use, further extending its applicability to power-sensitive designs.

Linear Technology's commitment to quality and performance is evident in the LTC2202CUK#PBF ADC, making it a trusted component for engineers and designers looking to integrate high-speed and accurate data conversion into their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7888 $73.7888
2+ $60.5446 $121.0892
3+ $58.6526 $175.9578
4+ $56.7606 $227.0424
5+ $54.8686 $274.3430
7+ $49.1925 $344.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess