EN
  • EN
  • DE

LTC2206CUK#PBF

Part No LTC2206CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 80MSPS 48-QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782414-LTC2206CUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2206
Introduction Date June 05, 2006
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2206CUK#PBF CAD Model

Description

The LTC2206CUK#PBF is a high-performance, 16-bit, 130Msps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It is designed to deliver exceptional accuracy and speed for a wide range of applications, including communications, imaging systems, and medical equipment.

Key Features

  • High Sampling Rate: The LTC2206CUK#PBF offers a sampling rate of up to 130 mega-samples per second (Msps), allowing for high-speed signal processing.
  • Resolution: With 16-bit resolution, it provides detailed digital representation of the input signal, ensuring high fidelity and low noise performance.
  • Dynamic Range: This ADC features a large dynamic range, which is crucial for applications requiring the detection of both strong and weak signals within the same signal acquisition.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection and improves the signal-to-noise ratio, which is beneficial in noisy environments or when dealing with small signals.
  • No Missing Codes: It guarantees no missing codes over the full operating temperature range, ensuring reliable and consistent performance.
  • Power Efficiency: The device is designed for low power consumption, making it suitable for power-sensitive applications.
  • Packaging: The LTC2206CUK#PBF comes in a 48-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The LTC2206CUK#PBF is versatile and can be used in a variety of applications, such as:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment

Technical Specifications

Some of the technical specifications of the LTC2206CUK#PBF include:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • SNR (Signal to Noise Ratio): 76.4dB
  • SFDR (Spurious-Free Dynamic Range): 90dB

Overall, the LTC2206CUK#PBF is a robust and reliable ADC that offers high-speed and precision data conversion, suitable for advanced digital processing requirements.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess