EN
  • EN
  • DE

LTC2208CUP-14

Part No LTC2208CUP-14
Manufacturer Linear Technology
Description 14-Bit, 130Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208286-LTC2208CUP-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2208CUP-14 CAD Model

Description

The LTC2208CUP-14 is a cutting-edge, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, which stands out in the market for its exceptional performance and versatility. This product is designed to cater to the demanding needs of communication systems, imaging applications, and medical equipment that require high-speed data acquisition with precision and accuracy.

Key Features:

  • High Sampling Rate: The LTC2208CUP-14 boasts a sampling rate of up to 130Msps, allowing for the accurate digitization of high-frequency signals.
  • Outstanding SNR and SFDR: With a Signal-to-Noise Ratio (SNR) of 76.4dB and Spurious-Free Dynamic Range (SFDR) of 90dB at baseband, this ADC ensures clean and reliable data conversion, making it ideal for high-performance applications.
  • Low Power Consumption: Efficiency is a key aspect of the LTC2208CUP-14, with a power consumption of just 490mW at full speed, which drops significantly at lower speeds, thereby extending the life of battery-powered devices.
  • Flexible Input Range: The input range of the ADC can be adjusted from 1Vp-p to 2Vp-p, providing the flexibility needed to match a wide array of signal sources.
  • Digital Output: The device offers CMOS or LVDS digital outputs, which are both supported to interface with a variety of digital systems seamlessly.

Additional Benefits:

The LTC2208CUP-14 is housed in a compact QFN package, making it suitable for space-constrained applications without compromising on performance. Additionally, it supports an optional random or deterministic dithering mode for improved SFDR performance over a wide input frequency range, which is particularly beneficial in communication systems.

Applications:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

Overall, the LTC2208CUP-14 is an exceptional choice for any application demanding high-speed and high-fidelity data conversion. Its robust feature set ensures that it can tackle the most challenging environments and signal conditions, making it a go-to ADC for engineers and designers across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess