EN
  • EN
  • DE

LTC2224CUK

Part No LTC2224CUK
Manufacturer Linear Technology
Description 12-Bit, 135Msps ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208304-LTC2224CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2224CUK CAD Model

Description

Linear Technology's LTC2224CUK: High-Performance ADC

The LTC2224CUK is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed for applications that demand high speed and precision. This product is a standout component in the field of data conversion, offering an impressive sampling rate and resolution that make it ideal for a broad range of applications, including medical imaging, communications systems, and industrial data acquisition.

Key Features:

  • High-Speed Performance: The LTC2224CUK boasts a sampling rate of up to 25Msps (Mega samples per second), providing the speed needed for high-frequency signal processing and real-time data acquisition.
  • Resolution: With a 14-bit resolution, this ADC offers fine detail in signal conversion, ensuring that even the subtlest variations in the input signal are captured accurately.
  • Low Noise: Linear Technology has engineered the LTC2224CUK to have a low noise floor, which is critical for maintaining signal integrity and achieving high signal-to-noise ratios (SNR).
  • Power Efficiency: Despite its high-performance capabilities, the LTC2224CUK is designed to be power-efficient, which is essential for portable and battery-powered applications.
  • Differential Inputs: The ADC features differential inputs that enhance common-mode noise rejection, thereby improving the quality of the signal conversion in noisy environments.
  • Compact Package: The device comes in a compact 7mm x 4mm QFN package, making it suitable for space-constrained applications.

Applications:

The versatile LTC2224CUK is well-suited for a variety of high-speed data acquisition tasks. Its robust performance makes it an excellent choice for:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Industrial Process Control

Linear Technology's commitment to quality ensures that the LTC2224CUK ADC is a reliable and efficient solution for designers looking to improve the accuracy and speed of their digital data systems. With its exceptional performance and flexibility, the LTC2224CUK is poised to meet the rigorous demands of modern electronic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9775 $77.9775
2+ $63.9812 $127.9624
3+ $61.9819 $185.9457
4+ $59.9826 $239.9304
5+ $57.9833 $289.9165
7+ $51.9854 $363.8978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess