EN
  • EN
  • DE
  • IT

LTC2225CUH#PBF

Part No LTC2225CUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 10MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 10Msps 12-bit Parallel 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782432-LTC2225CUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2225
Introduction Date October 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2225CUH#PBF CAD Model

Description

Linear Technology's LTC2225CUH#PBF: High-Performance ADC

The LTC2225CUH#PBF is a state-of-the-art analog-to-digital converter (ADC) developed by Linear Technology, which is now part of Analog Devices. This high-speed ADC is designed to deliver exceptional performance with a 25Msps sampling rate, making it an ideal choice for demanding applications that require precise signal conversion from analog to digital form.

Key Features

  • Resolution: The LTC2225CUH#PBF offers a 12-bit resolution, ensuring high precision and accuracy in digital representation of the analog input signal.
  • Sampling Rate: With a fast 25Msps (mega samples per second) sampling rate, this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Input Range: The device features a wide input range, which is user-configurable, allowing for flexibility in various application requirements.
  • Low Power Consumption: Efficiency is key in modern electronics, and the LTC2225CUH#PBF is designed for low power operation, minimizing power waste and heat generation.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range, which ensures reliable and consistent output.
  • Package: It comes in a compact QFN-32 (5mm x 5mm) package, suitable for space-constrained applications.

Applications

The LTC2225CUH#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Communications Systems
  • Digital Oscilloscopes
  • Radar and Satellite Receivers

Technical Specifications

With an SNR (Signal to Noise Ratio) of 73.1dB and an SFDR (Spurious-Free Dynamic Range) of 88dB at baseband, the LTC2225CUH#PBF provides excellent dynamic performance. It also features a differential input with a 2Vpp range, which is essential for reducing common-mode noise and improving signal fidelity.

The LTC2225CUH#PBF incorporates advanced digital features such as a flexible digital output randomizer to minimize digital feedback, and a shutdown mode that reduces power consumption when the ADC is not in use. This ADC is designed to interface seamlessly with a variety of digital systems, supported by its CMOS or LVDS digital outputs.

Overall, the LTC2225CUH#PBF from Linear Technology is a high-quality, high-speed ADC that offers robust performance for professional and industrial applications where precision and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess