Linear Technology LTC2226CLX High-Speed ADC
The LTC2226CLX is a state-of-the-art high-speed, 12-bit Analog-to-Digital Converter (ADC) designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This ADC is a part of Linear Technology's extensive data converter portfolio and is specifically engineered for applications requiring high dynamic performance, such as medical imaging, communications systems, and instrumentation.
Featuring a sampling rate of up to 25Msps, the LTC2226CLX is capable of converting analog signals into digital information with exceptional accuracy and speed. Its 12-bit resolution ensures that the digital representations of the analog signals are detailed and precise, which is essential for applications where data integrity is critical.
The LTC2226CLX operates within a single 3.3V supply, minimizing power consumption and making it suitable for power-sensitive applications. Moreover, it incorporates advanced features such as a shutdown mode that reduces power usage further when the device is not in active conversion.
One of the key attributes of the LTC2226CLX is its differential inputs, which significantly enhance noise immunity and allow for a wide input common-mode range. This makes the ADC highly resilient to common-mode noise and ideal for environments with significant electrical interference.
The device also boasts a flexible digital output interface that can be configured to work in either CMOS or LVDS modes, providing versatility in connecting with a wide range of digital systems. Additionally, the LTC2226CLX includes no latency operation, ensuring reliable and consistent data conversion timing, which is crucial for synchronous applications.
For design engineers, the LTC2226CLX is available in a compact 7mm x 7mm QFN package, which saves board space and is compatible with automated assembly processes. This ADC also supports an industrial temperature range, ensuring reliable performance across diverse operating conditions.
In summary, the LTC2226CLX from Linear Technology is a high-performance, low-power ADC offering excellent speed and accuracy for demanding applications. Its robust design and adaptable features make it a top choice for engineers looking to integrate high-speed data conversion into their systems.