EN
  • EN
  • DE

MAX2850+

Part No MAX2850+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075223-MAX2850+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2850+ CAD Model

Description

The MAX2850+ from Maxim Integrated is a highly integrated, single-chip RF transceiver designed for high-performance applications in the 2.3GHz to 2.7GHz wireless broadband systems. It is an ideal solution for a wide range of applications, including wireless local loop, fixed broadband wireless access, and WLAN systems. The MAX2850+ offers an exceptional combination of low power consumption and high functionality, making it a top choice for engineers and designers looking to enhance their wireless communication systems.

Key Features

  • Frequency Range: 2.3GHz to 2.7GHz, supporting a variety of licensed and unlicensed bands.
  • High Integration: Includes a fractional-N synthesizer with an integrated VCO, a high dynamic range receiver, and a high-power transmitter.
  • Flexibility: Configurable for TDD or FDD applications, catering to different system design needs.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered and energy-conscious applications.
  • Programmable: Through a serial interface, allowing for customization and fine-tuning of performance parameters.

Performance Advantages

The MAX2850+ transceiver provides excellent receiver sensitivity and transmitter output power, ensuring robust communication links even in challenging environments. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall solution size and cost. The device's flexibility allows it to be used in a wide range of modulation schemes, further enhancing its applicability across different systems and standards.

Applications

  • Wireless Local Loop (WLL)
  • Fixed Broadband Wireless Access (FBWA)
  • Wireless LAN (WLAN) Systems
  • Point-to-Multipoint Communications
  • Unmanned Aerial Vehicle (UAV) Data Links

With the MAX2850+, Maxim Integrated continues to push the boundaries of wireless communication technology, offering a transceiver that is not only powerful but also easy to integrate into a wide array of systems. The MAX2850+ is an excellent choice for any application requiring reliable, high-speed wireless data transfer.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess