EN
  • EN
  • DE

LTC2237CUH

Part No LTC2237CUH
Manufacturer Linear Technology
Description 10-Bit, 65/40/25Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208329-LTC2237CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2237CUH CAD Model

Description

Linear Technology LTC2237CUH: High-Speed ADC

The LTC2237CUH from Linear Technology is a cutting-edge analog-to-digital converter (ADC) designed for applications that demand high-speed data acquisition and exceptional signal fidelity. This 12-bit ADC operates at a sampling rate of up to 105Msps, making it an ideal choice for high-frequency signal processing in communication systems, medical imaging, and industrial instrumentation.

With its advanced design, the LTC2237CUH provides excellent dynamic performance, featuring a Signal-to-Noise Ratio (SNR) of 70.6dB and a Spurious-Free Dynamic Range (SFDR) of 88dB at baseband frequencies. These specifications ensure that the ADC captures the nuances of the input signal with high precision, minimizing the noise and distortion that can compromise the integrity of the data.

The device comes in a compact QFN-32 (5mm x 5mm) package, which is well-suited for space-constrained applications. The LTC2237CUH also incorporates a flexible digital output interface that supports both CMOS and LVDS logic levels, providing compatibility with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

One of the key features of the LTC2237CUH is its ease of use. It includes an internal sample-and-hold circuit, which simplifies the design of the analog front-end and reduces the external component count. Additionally, the ADC has an on-chip reference and track/hold circuitry, further streamlining the system design and enhancing overall performance.

Power efficiency is another highlight of this product. The LTC2237CUH operates with a single 3.3V supply and offers a power-down feature that reduces power consumption when the ADC is not in use. This makes it an excellent choice for portable and battery-powered devices where power management is critical.

In summary, the LTC2237CUH from Linear Technology is a high-performance, high-speed ADC that combines speed, precision, and power efficiency. Its robust feature set and compact footprint make it an excellent choice for a diverse array of applications requiring fast and accurate analog-to-digital conversion.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess