EN
  • EN
  • DE

MAX4374

Part No MAX4374
Manufacturer Maxim Integrated
Description Low-Cost, Micropower, High-Side Current-Sense Amplifier  Comparator  Reference ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213592-MAX4374
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4374 CAD Model

Description

Maxim Integrated's MAX4374: High-Side Current-Sense Amplifier

The MAX4374 from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier designed for a variety of applications. This device is adept at monitoring battery or solar cell currents, sense current in notebook computers, and manage load current in battery chargers and other power management applications.

Key Features

  • High-Side Sensing: The MAX4374 facilitates high-side current sensing, which allows for the detection of load current with the sense resistor connected between the supply and the load. This approach provides a safer means to measure current without interfering with the ground path.
  • Wide Input Voltage Range: This device supports a wide range of input voltages, from 2.7V to 28V, making it versatile for various systems and ensuring compatibility with high voltage systems.
  • Low Quiescent Current: With a low quiescent current, the MAX4374 is an energy-efficient option for portable applications where battery life is critical.
  • High Accuracy: Precision current sensing is achieved with an accuracy level that is suitable for demanding applications that require precise current monitoring and control.
  • Multiple Gain Options: The device is available in several fixed gain versions, allowing designers to choose the appropriate gain level for their specific application requirements.

Applications

  • Notebook Computers
  • Battery Chargers
  • Power Management Systems
  • Portable Devices
  • Industrial and Automotive Systems

The MAX4374's combination of high-side sensing, wide input voltage range, and low power consumption makes it an excellent choice for applications where accurate current monitoring is essential. Its small footprint and ease of use also make it ideal for space-constrained environments. Whether you are designing a sophisticated industrial system or a simple battery-powered gadget, the MAX4374 offers a reliable solution for your current-sensing needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess