EN
  • EN
  • DE

LTC2241UP-10

Part No LTC2241UP-10
Manufacturer Linear Technology
Description 10-Bit, 210Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208342-LTC2241UP-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2241UP-10 CAD Model

Description

Linear Technology LTC2241UP-10 Product Overview

The LTC2241UP-10 is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed for demanding signal processing applications, this ADC offers a fast sampling rate of up to 105Msps, making it an ideal choice for a wide range of applications, including wireless communications, medical imaging, and industrial data acquisition systems.

Key Features

  • Resolution: 10-bit performance allows for precise digital representation of analog signals.
  • Sampling Rate: The fast 105Msps sampling rate ensures accurate digitization of high-frequency signals.
  • Power Efficiency: With a power consumption of only 275mW, the LTC2241UP-10 is optimized for power-sensitive applications.
  • Differential Inputs: The differential input structure provides enhanced noise immunity and supports a wide common-mode range, improving signal integrity.
  • Output Format: The device supports CMOS or LVDS digital outputs, providing flexibility in interfacing with a variety of digital systems.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.

Applications

  • Wireless Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Data Acquisition
  • Radar and Satellite Systems

Advanced Design

The LTC2241UP-10 incorporates advanced design techniques to ensure high linearity and minimize digital noise. Its digital error correction circuitry corrects for the most significant bit (MSB) errors in real-time, which enhances the overall signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR).

Reliability and Support

Linear Technology is known for its high-reliability products, and the LTC2241UP-10 is no exception. It is designed to meet the rigorous demands of industrial temperature ranges and comes with comprehensive technical support from Analog Devices.

Whether you're developing advanced communication systems or precision instrumentation, the LTC2241UP-10 provides the accuracy, speed, and reliability necessary for cutting-edge digital signal processing.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess