EN
  • EN
  • DE
  • IT

LTC2245IUH

Part No LTC2245IUH
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 10Msps 14-bit Parallel 32-Pin QFN EP / 14-Bit, 10Msps Low Power 3V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208350-LTC2245IUH
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2245
Introduction Date October 07, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC2245IUH CAD Model

Description

Linear Technology LTC2245IUH: High-Speed, Low-Power 14-Bit ADC

The LTC2245IUH is a state-of-the-art 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance with high-speed sampling and low power consumption. This ADC is an ideal solution for a wide array of applications that require high data acquisition rates, including medical imaging, wireless communications, and digital signal processing.

Key Features

  • High-Speed Sampling: The LTC2245IUH boasts a sampling rate of up to 105Msps, enabling it to capture high-frequency signals with precision.
  • Resolution: With its 14-bit resolution, the ADC provides a fine level of detail in signal conversion, ensuring accuracy and clarity in the digital representation of analog inputs.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2245IUH is designed for efficiency, with a low power consumption that makes it suitable for battery-powered devices and other applications where energy efficiency is crucial.
  • Differential Inputs: The differential inputs offer improved noise immunity and the ability to handle common-mode signals, which enhances the overall performance of the ADC in complex systems.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.

Technical Specifications

  • Package: The LTC2245IUH comes in a compact QFN-32 (5mm x 5mm) package, providing a space-saving solution for densely packed electronic systems.
  • Input Range: It features a 2V<sub>pp differential input range that allows for a wide variety of signal amplitudes to be accurately digitized.
  • Power Supply: The device operates on a single 3.3V supply, simplifying power supply design.
  • Output Interface: The ADC provides a flexible CMOS or LVDS digital output interface, making it easy to integrate with a variety of digital systems.

The LTC2245IUH from Linear Technology represents a blend of high-speed, precision, and power efficiency, making it a top choice for designers seeking to optimize their data acquisition systems. With its robust feature set and compact footprint, this ADC is ready to tackle the most demanding signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0729 $60.1458
5+ $24.6752 $123.3760
8+ $23.9042 $191.2336
10+ $23.1330 $231.3300
13+ $22.3619 $290.7047
17+ $20.0487 $340.8279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess