EN
  • EN
  • DE
  • IT

MC14490F

Part No MC14490F
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC BOUNCE ELIMINATOR 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Contact Bounce Eliminator
Supply Voltage 3 V to 18 V
Number of Bits 6
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 133299-MC14490F
Ultra Librarian 3D Model Ultra Librarian MC14490F CAD Model

Description

ON Semiconductor MC14490F Hex Contact Bounce Eliminator

The ON Semiconductor MC14490F is a versatile and essential component designed to eliminate contact bounce in digital systems. This integrated circuit is particularly useful in applications where mechanical contacts are used, such as push buttons, relay contacts, and switch interfaces. The MC14490F ensures that erratic signals resulting from the mechanical nature of these contacts are filtered out, providing a clean and stable digital output.

Key Features

  • Hex Configuration: The device contains six independent bounce eliminator circuits, which can be used to interface with multiple input devices simultaneously.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, accommodating various logic levels and making it suitable for both TTL and CMOS technologies.
  • Direct Interface: The MC14490F can directly interface with the digital logic without the need for additional components, simplifying the design and reducing the overall component count.
  • High Noise Immunity: The inherent design of the bounce eliminator circuits provides high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14490F helps to maintain low power consumption in your digital systems, making it ideal for battery-operated devices.

Applications

The MC14490F is widely used across various industries and applications where reliable digital signal processing is crucial. Common applications include:

  • Debouncing switches in consumer electronics
  • Interface for mechanical sensors in industrial controls
  • Input signal conditioning in automotive electronics
  • Keyboards and keypads in computing and communication devices

Reliability and Performance

Manufactured by ON Semiconductor, a leader in semiconductor solutions, the MC14490F is built to the highest quality standards. Its robust design ensures long-term reliability and consistent performance, making it a trusted choice for engineers and designers looking to enhance the integrity of their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
Intel
ERROR DETECTION IC
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
CMOS DUAL COMPLEMENTARY PAIR PLU
Lowest to $39.9947
National Semiconductor (TI)
ADD/SUBTRACT, F/FAST SERIES, 4 B
Need more? Email Us
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess