EN
  • EN
  • DE

LTC2246IUH

Part No LTC2246IUH
Manufacturer Linear Technology
Description 14-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208353-LTC2246IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2246IUH CAD Model

Description

The LTC2246IUH is a high-performance, low-power, 14-bit, 80Msps Analog-to-Digital Converter (ADC) from Linear Technology, designed to meet the rigorous demands of signal processing applications such as medical imaging, test equipment, and communications systems. This ADC offers an excellent combination of high-speed operation and outstanding dynamic performance while maintaining power efficiency.

Key Features:

  • Resolution: 14-bit, providing high precision for a wide range of applications.
  • Sampling Rate: Fast sampling capability with a maximum rate of 80Msps (Mega samples per second), suitable for high-frequency signal capture.
  • Power Consumption: Low power design, consuming only 95mW at 80Msps, which helps in reducing the thermal footprint and overall system power requirements.
  • Differential Inputs: The device features differential inputs that enhance noise immunity and allow for better signal integrity.
  • SNR and SFDR: Excellent Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR) for accurate signal representation.
  • Package: Comes in a compact 32-lead QFN package, suitable for space-constrained applications.
  • Interface: The device includes a user-friendly SPI interface for configuration settings, simplifying integration into digital systems.

Performance Advantages:

The LTC2246IUH is engineered to deliver high-fidelity signal conversion with minimal distortion, making it an ideal choice for precision applications. The ADC's advanced design ensures that it maintains performance over a wide range of temperatures and power supply variations, ensuring reliable operation in diverse environments.

Applications:

With its robust feature set, the LTC2246IUH is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Professional Test and Measurement Equipment
  • Communications Infrastructure
  • Data Acquisition Systems
  • Instrumentation

Overall, the LTC2246IUH from Linear Technology provides designers with a versatile, high-speed ADC solution that does not compromise on accuracy or power efficiency, making it a top choice for critical signal processing applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6716 $75.6716
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess