EN
  • EN
  • DE

LTC2248CUH#PBF

Part No LTC2248CUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14-BIT 65MSPS 3V 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 715023-LTC2248CUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2248
Introduction Date September 08, 2004
ECCN 3A991.c.3
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2248CUH#PBF CAD Model

Description

LTC2248CUH#PBF - High-Speed ADC from Linear Technology

The LTC2248CUH#PBF is a state-of-the-art high-speed analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This high-performance ADC is a prime choice for a wide range of applications that require precise digital representation of analog signals, including medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: The LTC2248CUH#PBF boasts a 14-bit resolution, ensuring high-fidelity conversion of analog input signals to digital output data.
  • Sampling Rate: With a sampling rate of up to 105Msps (Mega samples per second), this ADC is capable of handling high-speed signal processing tasks with ease.
  • Input Range: The device operates with a 2Vpp differential input range, which is compatible with a variety of signal sources.
  • Low Power Consumption: It is designed for power efficiency, consuming only 135mW at the full 105Msps rate, making it ideal for power-sensitive applications.
  • Output Format: Digital output is provided in LVDS (Low-Voltage Differential Signaling) format, which minimizes noise and allows for high-speed data transmission.
  • No Missing Codes: The LTC2248CUH#PBF is guaranteed to have no missing codes over the full operating temperature range, ensuring reliable performance in all conditions.
  • Package: The product is available in a 32-lead QFN package (5mm x 5mm), which is suitable for compact circuit designs.

Applications

The versatility of the LTC2248CUH#PBF allows it to be integrated into a variety of high-speed data acquisition systems. Its high sampling rate and resolution make it an excellent choice for:

  • Communications Infrastructure
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Radar and Satellite Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC2248CUH#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess