EN
  • EN
  • DE

LTC2253CUH

Part No LTC2253CUH
Manufacturer Linear Technology
Description 12-Bit, 125/105Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208363-LTC2253CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2253CUH CAD Model

Description

The LTC2253CUH from Linear Technology is a cutting-edge, high-speed Analog-to-Digital Converter (ADC) designed to deliver exceptional performance and reliability for a wide range of applications. This 14-bit ADC offers a maximum sampling rate of 125Msps, ensuring precise digital representation of fast transient signals, making it an ideal choice for applications such as medical imaging, digital oscilloscopes, and communication systems.

Key Features

  • Resolution: 14-bit accuracy provides high fidelity data conversion.
  • Sampling Rate: Fast sampling rate of up to 125Msps enables the capture of high-speed signals.
  • Input Range: A 1.5Vpp differential input range allows for a wide variety of signal inputs.
  • Power Consumption: Low power operation with 140mW at 125Msps, suitable for power-sensitive applications.
  • Package: Compact QFN-32 (5mm × 5mm) package saves board space and is suitable for dense circuit designs.
  • SNR and SFDR: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-quality signal processing.
  • Digital Outputs: CMOS or LVDS digital output options provide flexibility in interfacing with various digital systems.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Subsystems
  • Digital Oscilloscopes
  • High-speed Data Acquisition Systems

The LTC2253CUH is a testament to Linear Technology's commitment to high-quality, high-performance integrated circuits. With its robust feature set and outstanding performance metrics, this ADC is poised to meet the rigorous demands of advanced digital processing and contribute to the next generation of electronic innovation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess