EN
  • EN
  • DE

LTC2265CUJ-14#PBF

Part No LTC2265CUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 65M 40-QFN / 2-Channel Dual ADC Pipelined 65Msps 14-bit Serial LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782505-LTC2265CUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2265
Introduction Date January 19, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2265CUJ-14#PBF CAD Model

Description

The LTC2265CUJ-14#PBF is a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed for demanding applications while maintaining low power consumption. It is an ideal choice for applications such as medical imaging, communications, digital data acquisition systems, and industrial control where precision and efficiency are paramount.

Key Features

  • Resolution: 14-Bit, offering fine granularity and high precision in digital representation of analog signals.
  • Sampling Rate: Up to 125Msps, enabling the capture of fast-changing signals without losing fidelity.
  • Low Power Consumption: Operates with reduced power requirements, making it suitable for power-sensitive applications.
  • Input Range: The ADC supports a flexible input range, accommodating a variety of signal amplitudes.
  • Digital Output: Features CMOS or LVDS digital outputs, providing compatibility with a wide range of digital systems.
  • Package Type: Comes in a compact 40-lead QFN package, saving space on the PCB.
  • Power Down: Includes a power-down mode for additional power savings when the ADC is not in active use.

Performance and Quality

The LTC2265CUJ-14#PBF is engineered to deliver high-fidelity digital representations of analog signals with a Signal-to-Noise Ratio (SNR) that ensures minimal distortion and noise in the conversion process. The high sampling rate allows for accurate capture of high-speed signals, making it suitable for a broad spectrum of high-performance applications.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Control and Automation
  • Test and Measurement Equipment
  • High-speed Data Acquisition

The LTC2265CUJ-14#PBF ADC represents Linear Technology's commitment to delivering top-tier components that blend performance with energy efficiency. With its robust feature set and compact form factor, it stands out as a premium choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess