EN
  • EN
  • DE

LTC2290UP

Part No LTC2290UP
Manufacturer Linear Technology
Description Dual 12-Bit, 10Msps Low Power 3V ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208404-LTC2290UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2290UP CAD Model

Description

Introducing the LTC2290UP from Linear Technology

The LTC2290UP is a cutting-edge, high-performance dual 14-bit Analog-to-Digital Converter (ADC) designed to deliver unparalleled accuracy and speed for a wide range of applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LTC2290UP is engineered to meet the rigorous demands of advanced digital signal processing (DSP) systems.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 105Msps, the LTC2290UP ensures rapid and precise data conversion, making it ideal for high-frequency signal processing tasks.
  • Dual ADC Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is crucial for applications such as I/Q demodulation and diversity radio systems.
  • Low Power Consumption: The device is optimized for power efficiency, consuming only 135mW per channel at 105Msps, which helps to reduce the overall power budget of the system.
  • Excellent SNR and SFDR: With a Signal-to-Noise Ratio (SNR) of 73.1dB and Spurious-Free Dynamic Range (SFDR) of 88dB at 70MHz input frequency, the LTC2290UP delivers outstanding signal fidelity.
  • Flexible Input Range: The ADC supports a differential input range of 1Vp-p to 2Vp-p, allowing designers to tailor the dynamic range according to the specific needs of their application.
  • Easy Interface: The device features a user-friendly LVDS (Low-Voltage Differential Signaling) digital interface, which simplifies the connection to DSPs and FPGAs while minimizing digital noise.

Applications

The LTC2290UP is versatile and can be employed in a variety of high-speed data acquisition systems, including:

  • Telecommunications
  • Radar and satellite systems
  • Medical imaging equipment
  • Instrumentation
  • Industrial process control

Reliability and Packaging

Enclosed in a compact QFN package, the LTC2290UP is designed to withstand harsh industrial environments and is rated for operation across the industrial temperature range. Its robust design ensures long-term reliability for mission-critical applications where consistent performance is paramount.

In summary, the LTC2290UP from Linear Technology represents a superior choice for system designers who require a high-speed, dual-channel ADC that doesn’t compromise on power efficiency, accuracy, or reliability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess