EN
  • EN
  • DE

LTC2365IS6#TRPBF

Part No LTC2365IS6#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Win Source Part Number 1061581-LTC2365IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2365IS6#TRPBF CAD Model

Description

The LTC2365IS6#TRPBF is a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of data acquisition applications. This ADC operates at a sampling rate of 250 kilosamples per second (ksps), providing an optimal balance between speed and resolution for demanding signal processing tasks.

Encased in a compact TSOT-23 package, the LTC2365IS6#TRPBF is ideal for space-constrained applications, while its low power consumption makes it suitable for portable and battery-operated devices. Its advanced design ensures excellent noise performance and a high signal-to-noise ratio (SNR), making it a reliable choice for precision measurement systems.

Key Features:

  • Resolution: 16-bit resolution ensures high precision in digital representation of analog signals.
  • Sampling Rate: Fast 250ksps rate allows for real-time data acquisition and processing.
  • Power Efficiency: Low power operation with automatic nap and sleep modes to conserve energy in between conversions.
  • Interface: Simple SPI-compatible serial interface for easy communication with microcontrollers and digital systems.
  • Package: Small TSOT-23 package is suitable for space-limited applications without sacrificing performance.
  • Temperature Range: Industrial temperature range from -40°C to +85°C enables reliable operation in harsh environments.

The LTC2365IS6#TRPBF boasts a pseudo-differential unipolar input range, which simplifies the design of the analog front-end and reduces the complexity of signal conditioning circuits. Its high integration level minimizes the need for external components, thus streamlining the design process and reducing overall system cost.

Whether it's for medical equipment, industrial control systems, or precision instrumentation, the LTC2365IS6#TRPBF from Linear Technology stands out as a top-tier ADC solution that combines accuracy, speed, and power efficiency in a miniature package.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess