The LTC2400CS8 is a highly precise 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide no-latency performance in a compact, surface-mount package. Utilizing a delta-sigma (ΔΣ) conversion technique, this component ensures high accuracy and low noise in a wide range of applications, from industrial process control to scientific instrumentation.
Key Features
- 24-Bit Resolution: High-resolution ADC for precise measurement applications.
- No Latency ΔΣ: Provides instantaneous conversion with no pipeline delay, making it ideal for multiplexed applications.
- Single Supply Operation: Operates from a single 5V supply, simplifying power supply design.
- Low Power Consumption: Features a power-down mode, reducing power consumption when not in active use.
- Flexible Input Range: Accepts differential input ranges up to ±Vref, with Vref ranging from 0.1V to Vcc.
- Internal Oscillator: Eliminates the need for an external clock, thus reducing external component count.
- SPI Interface: Easy interface with microcontrollers or digital systems through the industry-standard Serial Peripheral Interface (SPI).
Applications
- Industrial Process Control Systems
- Weight Scales
- Scientific and Medical Instrumentation
- Data Acquisition Systems
- Automotive Systems
Package Information
The LTC2400CS8 is offered in an 8-lead narrow SOIC package, providing a compact footprint for space-constrained applications. Its small size and surface-mount form factor make it a versatile choice for modern electronic designs.
Conclusion
With its exceptional accuracy, no-latency conversion, and low power consumption, the LTC2400CS8 from Linear Technology is a robust choice for designers who require high-performance data acquisition in their systems. Its ease of integration and flexible input range cater to a broad spectrum of precision measurement needs.