EN
  • EN
  • DE
  • IT

LTC2400IS8

Part No LTC2400IS8
Manufacturer Linear Technology
Description 24-Bit uPower No Latency ADC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208434-LTC2400IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2400IS8 CAD Model

Description

LTC2400IS8 - High Precision 24-bit Analog-to-Digital Converter

The LTC2400IS8 is a state-of-the-art 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for high precision measurements in a wide array of applications. This remarkable component offers a no-latency delta-sigma ADC with a differential input and an easy-to-use SPI interface that simplifies the integration into digital systems.

Key Features:

  • High Resolution: The LTC2400IS8 provides a 24-bit output with no missing codes, ensuring top-notch accuracy and resolution for your measurements.
  • Single Supply Operation: It operates on a single 5V supply, which reduces the complexity of the power supply design and helps in minimizing the overall power consumption.
  • No Latency: The innovative no-latency output of the LTC2400IS8 updates the conversion result after each conversion cycle, which is crucial for dynamic applications where timely data is critical.
  • Differential Input: The differential input capability enhances common-mode noise rejection, which is vital for precision measurement in noisy environments.
  • SPI Interface: With the Serial Peripheral Interface (SPI), the LTC2400IS8 offers a straightforward digital interface that can be easily interfaced with microcontrollers and digital processors.
  • Internal Oscillator: The built-in oscillator eliminates the need for external clock sources, simplifying the design and reducing the bill of materials.
  • Automatic Calibration: The device features self-calibration on every conversion, ensuring consistent performance over time and temperature without user intervention.
  • Compact Package: Encased in a small 8-lead SOIC package, the LTC2400IS8 is ideal for space-constrained applications.

Applications:

The LTC2400IS8 is perfectly suited for a diverse range of applications that demand high precision and reliability, such as industrial process control, temperature sensing, medical instrumentation, and scientific measurement systems. Its robust design and high accuracy make it an excellent choice for engineers and designers looking to enhance the performance of their systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6282 $74.5128
8+ $15.2848 $122.2784
12+ $14.8071 $177.6852
16+ $14.3294 $229.2704
21+ $13.8518 $290.8878
28+ $12.4188 $347.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess