EN
  • EN
  • DE
  • IT

LTC2401CMS

Part No LTC2401CMS
Manufacturer Linear Technology
Description 1-/2-Channel 24-Bit uPower No Latency ADC in MSOP-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208435-LTC2401CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2401CMS CAD Model

Description

LTC2401CMS - High Precision 24-bit No Latency ΔΣ ADC from Linear Technology

The LTC2401CMS is a highly accurate 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. This advanced ADC component features a no latency ΔΣ (delta-sigma) architecture, ensuring that it provides real-time data conversion without the delays commonly associated with traditional delta-sigma converters. The LTC2401CMS is a perfect choice for systems that require high-resolution data acquisition with immediate response for dynamic signals.

With its differential input and an integrated oscillator, the LTC2401CMS is optimized for direct digitization of low-frequency signals, which makes it particularly suitable for industrial, medical, and automotive applications. Its 24-bit resolution and excellent noise performance provide a high degree of precision, ensuring accurate readings in critical measurements.

The LTC2401CMS operates from a single 5V power supply and features a simple 3-wire digital interface that is SPI and MICROWIRE compatible, facilitating easy integration into a variety of microcontroller-based systems. Its compact MSOP-10 package makes it ideal for space-constrained applications, while still offering the robustness and reliability expected from Linear Technology products.

Key features of the LTC2401CMS include:

  • 24-Bit Resolution: High-resolution data output for precise measurements.
  • No Latency ΔΣ Architecture: Immediate conversion of analog signals to digital data, with no pipeline delays.
  • Single 5V Supply: Simplified power requirements allowing for ease of integration into existing designs.
  • Differential Input: Enhanced noise immunity and the ability to measure both positive and negative signals relative to a common mode voltage.
  • Integrated Oscillator: No external clocking components required, reducing external part count.
  • SPI/MICROWIRE Compatible Interface: Easy to interface with most microcontrollers for quick data transfer.
  • Compact MSOP-10 Package: Space-saving footprint for compact designs.

The LTC2401CMS is a testament to Linear Technology's commitment to providing high-performance data conversion solutions. Its high precision, ease of use, and integration-friendly design make it a top choice for engineers and designers looking to enhance the accuracy and responsiveness of their measurement systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2159 $63.6477
7+ $17.4080 $121.8560
10+ $16.8640 $168.6400
14+ $16.3200 $228.4800
18+ $15.7760 $283.9680
24+ $14.1440 $339.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess