EN
  • EN
  • DE
  • IT

LTC2404IG

Part No LTC2404IG
Manufacturer Linear Technology
Description 4-/8-Channel 24-Bit uPower No Latency ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208437-LTC2404IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2404IG CAD Model

Description

The LTC2404IG is a high-precision, 24-bit, No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology that offers a unique combination of features designed to maximize accuracy and ease of use in data acquisition systems. This component is particularly suitable for high-resolution measurement applications in industrial, medical, and scientific instrumentation, where precise and stable data conversion is crucial.

One of the standout features of the LTC2404IG is its Easy Drive technology, which significantly reduces the input current, allowing direct sensor connections without the need for external buffer amplifiers. This not only simplifies the design but also reduces power consumption and system cost. The input current cancellation feature ensures that the input bias currents are minimal, thus reducing the error they can introduce in the measurement process.

The LTC2404IG operates from a single 5V supply and includes an internal oscillator, 2ppm INL, and 0.5ppm RMS noise, making it a highly integrated solution that minimizes the need for additional components. Its differential inputs are overvoltage protected up to ±30V, providing robustness against unexpected input conditions.

This ADC also features a selectable speed/resolution trade-off, allowing designers to choose between a 10Hz output rate with 24-bit resolution or a 15Hz output rate at 21-bit resolution. This flexibility ensures that the LTC2404IG can be tailored to a variety of applications, balancing speed and resolution as needed.

The LTC2404IG is available in a 16-pin SSOP package and is specified for operation from -40°C to 85°C. With its no latency digital filter, the LTC2404IG settles in a single cycle, eliminating pipeline delays and providing a true real-time response. This makes it an excellent choice for multiplexed applications that require fast channel-to-channel switching.

Overall, the LTC2404IG from Linear Technology represents a sophisticated and reliable solution for designers who require high-precision analog-to-digital conversion with minimal external circuitry and robust performance in demanding environments.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess