EN
  • EN
  • DE
  • IT

LTC2408IG

Part No LTC2408IG
Manufacturer Linear Technology
Description 4-/8-Channel 24-Bit uPower No Latency ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208439-LTC2408IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2408IG CAD Model

Description

The LTC2408IG is a high-precision, 24-bit, 8-channel analog-to-digital converter (ADC) from Linear Technology, designed for applications requiring a high degree of accuracy and low noise performance. This ADC utilizes a delta-sigma conversion technique to achieve its impressive 24-bit resolution, making it ideal for instrumentation, industrial control systems, and data acquisition applications.

Key Features

  • High Resolution: 24-bit output provides fine detail in measurement with a high signal-to-noise ratio (SNR).
  • Multiple Channels: Features 8 multiplexed channels, allowing for the monitoring of multiple sensors with a single ADC.
  • No Latency: Zero-latency operation ensures real-time data acquisition, critical for control systems and rapid signal processing tasks.
  • Flexible Input Ranges: The device supports a wide range of input signals, including ±5V, 0V to 10V, and others, catering to various sensor types and signal sources.
  • Easy Interface: The LTC2408IG interfaces with microcontrollers or digital systems via a simple 3-wire serial interface, simplifying system design and integration.
  • On-Chip Calibration: Built-in calibration functions help maintain accuracy over time and temperature, reducing the need for external calibration routines.
  • Robust Package: Provided in an industrial-grade 24-pin SSOP package, ensuring reliable operation in harsh environments.

Applications

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

The LTC2408IG boasts an exceptional degree of precision and noise immunity. Its differential inputs and rejection of 50Hz/60Hz noise make it particularly well-suited for industrial environments where electrical noise could otherwise compromise measurement accuracy. Additionally, the device's low power consumption and automatic nap and sleep modes make it suitable for battery-powered and remote sensing applications.

For designers and engineers looking for a reliable and high-performance ADC solution, the LTC2408IG from Linear Technology stands out as a superior choice, providing the accuracy and flexibility needed for the most demanding measurement tasks.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4433 $59.5464
19+ $6.1074 $116.0406
29+ $5.9165 $171.5785
40+ $5.7257 $229.0280
51+ $5.5348 $282.2748
68+ $4.9623 $337.4364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess