EN
  • EN
  • DE
  • IT

LTC2412IGN

Part No LTC2412IGN
Manufacturer Linear Technology
Description 2-Channel Differential Input 24-Bit No Latency DS ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208443-LTC2412IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2412IGN CAD Model

Description

LTC2412IGN - A Precision 24-Bit Analog-to-Digital Converter

The LTC2412IGN is a highly accurate 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This exceptional ADC is designed for direct digitization of low-frequency, high-impedance sensor outputs, making it an ideal choice for a wide range of precision measurement applications.

Encased in a narrow 16-lead SSOP package, the LTC2412IGN offers a differential input and an integrated oscillator, which simplifies the design of precision measurement systems by reducing the number of external components required. The device operates from a single 2.7V to 5.5V power supply and includes an automatic calibration function that ensures outstanding accuracy over time and temperature, with no need for user intervention.

One of the remarkable features of the LTC2412IGN is its No Latency ΔΣ architecture, which guarantees that there is no pipeline delay in the conversion process. This makes the LTC2412IGN exceptionally well-suited for multiplexed applications that require fast channel-to-channel switching without sacrificing accuracy.

The device boasts an impressive signal-to-noise ratio (SNR) of up to 104dB and a total unadjusted error (TUE) of less than 10ppm of the full-scale range. Additionally, the LTC2412IGN offers a flexible input range, including a ±2.5V differential input range or a 0V to 5V single-ended input range, making it versatile for various signal types.

Furthermore, the LTC2412IGN features a simple 3-wire SPI-compatible serial interface that can be easily interfaced with microcontrollers and digital systems. The converter also provides a configurable digital filter, which helps to reduce the influence of high-frequency noise, ensuring clean and reliable data conversion.

In summary, the LTC2412IGN from Linear Technology is an excellent choice for engineers and designers looking for a high-precision, easy-to-use ADC that offers great flexibility and performance for industrial, medical, instrumentation, and automation applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7360 $66.9440
9+ $13.7322 $123.5898
13+ $13.3030 $172.9390
18+ $12.8740 $231.7320
23+ $12.4448 $286.2304
31+ $11.1574 $345.8794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess