EN
  • EN
  • DE
  • IT

LTC2431CMS

Part No LTC2431CMS
Manufacturer Linear Technology
Description 20-Bit No Latency Delta-Sigma ADCs with Differential Input and Differential Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208455-LTC2431CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2431CMS CAD Model

Description

LTC2431CMS from Linear Technology: High Precision 24-Bit No Latency ΔΣ ADC

The LTC2431CMS is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, renowned for its high precision and no-latency performance. This 24-bit ΔΣ (delta-sigma) ADC is designed to offer exceptional accuracy and stability, making it a perfect choice for demanding applications that require precise measurement, such as industrial control systems, instrumentation, and medical devices.

Key Features:

  • High Resolution: The LTC2431CMS boasts a 24-bit output with no missing codes, ensuring that even the smallest signal variations are captured with high fidelity.
  • No Latency ΔΣ Architecture: Unlike traditional ΔΣ ADCs, the LTC2431CMS provides a no-latency output, which means it does not introduce delay in the signal conversion process, a critical feature for real-time applications.
  • Single Supply Operation: This device operates from a single 2.7V to 5.5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Internal Oscillator: The inclusion of an internal oscillator eliminates the need for external components, reducing board space and system complexity.
  • Flexible Interface: The LTC2431CMS features a simple 3-wire digital interface that is SPI and MICROWIRE compatible, making it easy to integrate into existing systems.

Applications:

  • Industrial Control Systems
  • Temperature Measurement
  • Instrumentation
  • Medical Devices
  • High Precision Data Acquisition

The LTC2431CMS is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, while its advanced features make it a versatile solution for a wide range of precision measurement tasks. With its combination of high precision, ease of use, and integration flexibility, the LTC2431CMS from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the performance of their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7685 $73.5370
4+ $30.1691 $120.6764
6+ $29.2263 $175.3578
8+ $28.2835 $226.2680
10+ $27.3407 $273.4070
13+ $24.5124 $318.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess