EN
  • EN
  • DE

LTC2431IMS

Part No LTC2431IMS
Manufacturer Linear Technology
Description 20-Bit No Latency Delta-Sigma ADCs with Differential Input and Differential Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208456-LTC2431IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2431IMS CAD Model

Description

LTC2431IMS - 20-Bit No Latency ΔΣ ADC with Differential Input and Reference

The LTC2431IMS is a highly precise 20-bit analog-to-digital converter (ADC) from Linear Technology designed to deliver high-fidelity data conversion with no latency. This innovative component is part of Linear Technology's family of ΔΣ (delta-sigma) ADCs, which are known for their exceptional noise reduction and accuracy.

Key Features:

  • High Resolution: With a 20-bit output, the LTC2431IMS provides a fine level of detail in measurement, making it ideal for applications that require high precision.
  • Differential Input: The differential input configuration allows for better noise rejection and is beneficial in environments with common-mode noise.
  • No Latency: This ADC offers no latency in its digital output, which means that the data is presented immediately after conversion without any delay, ensuring real-time performance.
  • Internal Reference: The LTC2431IMS comes with an internal reference, simplifying the design by reducing the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current draw, making it suitable for battery-powered devices and portable applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, providing flexibility in various system designs.

Applications:

The LTC2431IMS is versatile and can be used in a wide range of applications, including:

  • Industrial Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems

Package and Reliability:

This ADC is offered in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Linear Technology ensures high reliability and performance of the LTC2431IMS, making it a trusted choice for critical and demanding applications.

Conclusion:

The LTC2431IMS from Linear Technology stands out for its high-resolution data conversion, no-latency performance, and robust feature set. It is an excellent choice for designers looking to integrate reliable and precise ADC functionality into their systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess