EN
  • EN
  • DE
  • IT

LTC2446CUHF#PBF

Part No LTC2446CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 8CH HI SPEED 38QFN / 8-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782672-LTC2446CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2446
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2446CUHF#PBF CAD Model

Description

LTC2446CUHF#PBF - 24-Bit, High Speed Differential ΔΣ ADC with Selectable Speed/Resolution

The LTC2446CUHF#PBF is a high-performance 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer a perfect blend of speed and precision for a wide range of applications. With its advanced delta-sigma (ΔΣ) architecture, it provides excellent noise rejection and ensures accurate measurements in industrial, medical, and instrumentation applications.

Key Features:

  • High Resolution: Its 24-bit resolution allows for highly accurate data conversion, capturing even the smallest signal variations with great fidelity.
  • Flexible Speed/Resolution: Users can select from multiple speed/resolution combinations to optimize performance for their specific application needs.
  • Differential Inputs: The LTC2446CUHF#PBF features true differential inputs, which significantly reduces common-mode noise and enhances measurement precision.
  • Oversampling Ratio (OSR): It offers a programmable oversampling ratio, which allows users to trade off conversion speed for higher resolution and lower noise.
  • Easy Interface: A simple SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • No Latency Operation: The ADC provides no latency operation, ensuring real-time data conversion without delay.
  • Internal Conversion Clock: An internal oscillator eliminates the need for external clocking components, simplifying the design and reducing system complexity.
  • Power Efficient: The device operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The LTC2446CUHF#PBF is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Precision Sensor Interfaces

With its robust feature set and high level of integration, the LTC2446CUHF#PBF ADC from Linear Technology is a top choice for designers seeking to improve system accuracy and performance while maintaining efficiency and reliability.

You May Also Be Interested in

Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $44.7343
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $88.1350
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess