EN
  • EN
  • DE
  • IT

LTC2446CUHF

Part No LTC2446CUHF
Manufacturer Linear Technology
Description 24-Bit High Speed 8-Channel ΔΣ ADCs with Selectable Multiple Reference Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208471-LTC2446CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2446CUHF CAD Model

Description

Linear Technology LTC2446CUHF Ultra High Precision, 24-Bit, No Latency ΔΣ ADCs with Easy Drive Input Current Cancellation

The LTC2446CUHF from Linear Technology is a high-precision, 24-bit, no latency ΔΣ (Delta-Sigma) analog-to-digital converter (ADC) that offers exceptional performance with easy drive input current cancellation. This product is part of a family of ADCs that provide an array of speed/resolution trade-offs while maintaining a high degree of accuracy and noise performance, making it suitable for a wide range of high-resolution measurement applications.

One of the standout features of the LTC2446CUHF is its no latency ΔΣ architecture, which ensures that there is no delay in the digital output after a conversion. This makes the device ideal for multiplexed applications where a fast channel-to-channel switching time is critical. The converter operates at a conversion rate of up to 200 samples per second (7.5Hz to 200Hz programmable rate) and includes a digital filter that simultaneously rejects 50Hz and 60Hz at a 16.67Hz output rate, making it highly suitable for industrial, automotive, and medical applications where electrical noise is prevalent.

Another significant advantage of the LTC2446CUHF is its Easy Drive technology, which greatly reduces the required drive strength of the external buffer. This technology cancels out the ADC's input current, allowing the ADC to directly digitize high impedance sensors without compromising measurement accuracy. This feature simplifies the design of sensor interfaces and reduces power consumption.

The device also features a wide input common-mode range that does not affect the input current, providing further flexibility in sensor interfacing. Its differential inputs are designed for direct high impedance sensor connection, which, along with its integrated oscillator, require no external components to perform conversions.

The LTC2446CUHF is packaged in a 38-lead QFN package and operates over the industrial temperature range. Its compact form factor, combined with its advanced features, makes it an excellent choice for engineers looking to integrate high-resolution data acquisition into their designs with minimal external circuitry and maximum performance.

For detailed specifications, application notes, and support documentation, designers are encouraged to consult the official Linear Technology product datasheet and user guides.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess