EN
  • EN
  • DE
  • IT

LTC2497IUHF

Part No LTC2497IUHF
Manufacturer Linear Technology
Description 16-Bit 8-/16-Channel ΔΣ ADC with Easy Drive Input Current Cancellation and I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208484-LTC2497IUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2497IUHF CAD Model

Description

The LTC2497IUHF from Linear Technology is a sophisticated 16-channel (eight differential), 24-bit, No Latency ΔΣ™ ADC with Easy Drive technology and a unique digital filter architecture, providing a versatile, high-precision data acquisition component suitable for a wide array of applications.

Key Features

  • High Precision: This ADC offers a 24-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical applications.
  • Multiple Channels: The 16-channel input provides the flexibility to measure multiple signals simultaneously, making it ideal for complex systems.
  • Easy Drive Technology: The LTC2497IUHF features Linear Technology's Easy Drive technology, which significantly reduces the input current, allowing direct sensor interfacing without the need for external buffer amplifiers.
  • Configurable: Users can configure the ADC in a variety of modes, including internal temperature sensor mode, to suit diverse operational requirements.
  • Integrated Rejection of 50Hz/60Hz: The device offers simultaneous 50Hz and 60Hz rejection at up to 16.7Hz output rate, which minimizes the effects of line noise, enhancing measurement precision in industrial and commercial environments.

Applications

  • Industrial Process Control
  • Temperature Measurement Systems
  • Direct Sensor Interface
  • Data Acquisition Systems
  • Medical and Scientific Instrumentation

Technical Specifications

Parameter Value Resolution 24-Bit Channels 16 (8 differential) Input Type Single-Ended/Differential Package UHF-38 (5mm × 7mm) Supply Voltage 2.7V to 5.5V

The LTC2497IUHF is a robust ADC solution, offering a combination of precision, ease of use, and flexibility, making it an excellent choice for engineers and designers looking to improve the performance and efficiency of their data acquisition systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5324 $55.5972
6+ $17.3594 $104.1564
9+ $16.7730 $150.9570
13+ $15.6000 $202.8000
17+ $15.0136 $255.2312
21+ $14.4271 $302.9691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,072 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess