EN
  • EN
  • DE

LTC2450IDC-1#PBF

Part No LTC2450IDC-1#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828628-LTC2450IDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2450IDC-1#PBF CAD Model

Description

LTC2450IDC-1#PBF - 16-Bit Delta Sigma ADC from Linear Technology

The LTC2450IDC-1#PBF is a high-precision 16-bit Analog-to-Digital Converter (ADC) featuring delta-sigma technology, manufactured by Linear Technology. This compact, easy-to-use ADC is designed for direct digitization of small signals in a wide range of applications, including portable instrumentation, industrial process control, and smart sensor systems.

Key Features

  • Resolution: The ADC offers a high resolution of 16 bits, providing fine detail in the digital representation of the analog input signal.
  • Single-Ended Input: The device accepts a single-ended input, which simplifies the signal acquisition process in many applications.
  • No External Reference: An internal reference eliminates the need for an external precision reference, thereby reducing the overall component count and system complexity.
  • Simple Interface: The LTC2450IDC-1#PBF features an easy-to-use I2C interface for communication with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC operates with minimal power consumption, making it ideal for battery-operated devices.
  • Automatic Calibration: Internal calibration circuitry ensures accurate readings over time and temperature without the need for user intervention.
  • Compact Package: Housed in a small 6-lead DFN package, the LTC2450IDC-1#PBF saves board space and is suitable for space-constrained applications.

Applications

The versatility of the LTC2450IDC-1#PBF allows it to be used across a diverse set of applications where accurate signal digitization is crucial. It is particularly well-suited for:

  • Portable Medical Devices
  • Industrial Monitoring Systems
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Smart Sensor Interfaces

Product Quality and Reliability

Linear Technology is known for its commitment to product quality and reliability, and the LTC2450IDC-1#PBF is no exception. Each device is rigorously tested to meet the high standards expected by industry professionals and to ensure consistent performance across all units.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess