Linear Technology LTC2458EGNPBF Product Overview
The LTC2458EGNPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent performance for a wide range of applications that require accurate data acquisition. This ADC is an ideal choice for designers looking for a combination of ease-of-use, low power consumption, and high-resolution measurement capabilities.
One of the standout features of the LTC2458EGNPBF is its no latency delta-sigma (ΔΣ) architecture. This design allows for continuous and single-cycle conversion, ensuring that data is not only accurate but also delivered without delay. This makes the LTC2458EGNPBF particularly suitable for real-time data acquisition systems where timely response is critical.
The device operates from a single 2.7V to 5.5V supply and offers a wide input range that includes the supply rails, making it versatile for various power supply configurations. The LTC2458EGNPBF also features an integrated oscillator, which eliminates the need for external components and simplifies the design process.
With its I2C-compatible serial interface, the LTC2458EGNPBF is easy to interface with most microcontrollers and digital systems. This interface provides a simple two-wire connection that helps to minimize the complexity of the system design and reduce the PCB footprint.
The LTC2458EGNPBF comes in a small 12-lead DFN package, which is highly suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments, making it a robust choice for industrial, automotive, and medical applications.
Overall, the LTC2458EGNPBF ADC from Linear Technology stands out for its high resolution, ease of use, and versatility. Whether it's for precision measurement in sensor systems, process control, or any application requiring high-fidelity data conversion, this product offers a reliable solution that engineers can trust.
Key Features:
- 16-bit resolution with no missing codes
- No latency ΔΣ architecture
- Single 2.7V to 5.5V supply operation
- Wide input range includes GND and VCC
- I2C-compatible serial interface
- Integrated oscillator
- Compact 12-lead DFN package
- Operating temperature range: -40°C to 85°C