The LTC2460CMS from Linear Technology is a high-precision 16-bit Analog-to-Digital Converter (ADC) that features an I2C interface and is designed to provide easy drive input current cancellation. This component is part of Linear Technology's family of No Latency ΔΣ™ ADCs, offering high accuracy and low noise performance for a wide range of applications that require reliable digital representations of analog signals.
Key Features:
- Resolution: 16-Bit ΔΣ ADC with no latency for single-cycle settling time.
- Interface: I2C-compatible serial interface for easy integration with microcontrollers and digital systems.
- Input Type: Differential input with wide input common mode range allows for versatile applications.
- Sample Rate: Fixed sample rate of 60 samples per second (typical) to ensure consistent data acquisition.
- Power Efficiency: Low power operation with automatic nap and sleep modes to conserve energy in battery-powered devices.
- Input Current Cancellation: The Easy Drive feature minimizes the input current, reducing the required drive strength of the input signal source.
- Package: The device is available in a 12-lead MSOP package, suitable for space-constrained applications.
Applications:
The LTC2460CMS is ideal for a myriad of applications where accurate and noise-free digital representations of analog signals are crucial. These include:
- Portable medical devices
- Industrial monitoring and control systems
- Data acquisition systems
- Battery-operated equipment
- Automotive systems
Technical Specifications:
Parameter
Value
Resolution
16-Bit
Interface
I2C-Compatible
Package
12-Lead MSOP
Input Voltage Range
0 V to V<sub>REF
Operating Temperature Range
-40°C to +85°C
With its robust feature set and high-performance capabilities, the LTC2460CMS is an excellent choice for precision analog-to-digital conversion in a compact and energy-efficient design.