EN
  • EN
  • DE
  • IT

LTC2470IMS#PBF

Part No LTC2470IMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-TSSOP
Supplier Device Package 12-MSOP
Mounting Style SMD
Part Number Series LTC2470
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807955-LTC2470IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2470IMS#PBF CAD Model

Description

The LTC2470IMS#PBF is a highly sophisticated, 16-bit analog-to-digital converter (ADC) from Linear Technology, a leader in high-performance analog integrated circuits. This ADC is designed to offer precision measurement capabilities with an easy-to-use I2C interface, making it an excellent choice for a wide range of applications including industrial monitoring, medical equipment, and precision sensors.

Key Features

  • Resolution: 16-bit resolution provides high precision measurement capabilities, ensuring accurate data capture for sensitive applications.
  • Data Interface: Integrated I2C interface allows for simple two-wire communication with microcontrollers and processors, facilitating easy integration into existing systems.
  • Conversion Rate: Fast conversion rate of up to 250 samples per second enables real-time data acquisition for dynamic systems.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered or power-sensitive applications.
  • Internal Reference: An internal reference eliminates the need for external components, reducing system complexity and overall footprint.
  • Automatic Shutdown: The ADC features an automatic shutdown that significantly reduces power consumption when not converting.

Product Specifications

Parameter Value Resolution 16-bits Interface Type I2C Conversion Rate Up to 250 SPS Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C

The LTC2470IMS#PBF is packaged in a small MSOP-10 package, offering a compact solution that is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, making it a versatile choice for a multitude of industry sectors. Whether you're developing precision instrumentation or upgrading existing systems, the LTC2470IMS#PBF delivers the accuracy and reliability that your applications demand.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6004 $52.8032
19+ $5.4157 $102.8983
29+ $5.2465 $152.1485
40+ $5.0772 $203.0880
51+ $4.9080 $250.3080
69+ $4.4003 $303.6207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess